Hubbell Incorporated ENCAPSULATED CONTROL TRANSFORMER AE020750

Description
5.25 INCH W X 6.81 INCH D X 4.97 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet
Description
5.25 INCH W X 6.81 INCH D X 4.97 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENCAPSULATED CONTROL TRANSFORMER - AE020750 - Hubbell Incorporated
Orange, CT, USA
ENCAPSULATED CONTROL TRANSFORMER
AE020750
ENCAPSULATED CONTROL TRANSFORMER AE020750
5.25 INCH W X 6.81 INCH D X 4.97 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 0.69 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE 105 INSULATION CLASS 55 DEG C TEMPERATURE RISE NUMBER OF PHASES 1 AE MODEL
  • 5.25 INCH W X 6.81 INCH D X 4.97 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 0.69 INCH L X 0.31 INCH W SLOT MOUNTING
  • 750 VA POWER RATING
  • 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
  • 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
  • 105 INSULATION CLASS
  • 55 DEG C TEMPERATURE RISE
  • NUMBER OF PHASES 1
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number AE020750
Product Name ENCAPSULATED CONTROL TRANSFORMER
Other Transformer Types / Applications Industrial Control Transformer
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products