Hubbell IncorporatedENCAPSULATED CONTROL TRANSFORMERAE020050F2
Description
3 INCH W X 3.28 INCH D X 2.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.4 INCH L X 0.2 INCH W SLOT MOUNTING
50 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
55 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
AE MODEL
Hubbell Incorporated
Done
Datasheet
Description
3 INCH W X 3.28 INCH D X 2.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.4 INCH L X 0.2 INCH W SLOT MOUNTING
50 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
55 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
AE MODEL
3 INCH W X 3.28 INCH D X 2.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.4 INCH L X 0.2 INCH W SLOT MOUNTING
50 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE
105 INSULATION CLASS
55 DEG C TEMPERATURE RISE
NUMBER OF PHASES 1
AE MODEL
3 INCH W X 3.28 INCH D X 2.78 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CUL APPROVAL
0.4 INCH L X 0.2 INCH W SLOT MOUNTING
50 VA POWER RATING
200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers