A121804 -- PULL/JUNCTION BOX
Wiegmann
Pull/Junction Box
A121804
Description
"
CARBON STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
12 INCH
18 INCH
4 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
HINGED COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
28 KNOCKOUT(S)
(16) SIDES, (12) ENDS KNOCKOUT LOCATION
APPLICATION SURFACE MOUNTED JUNCTION BOX, SERVICE BOX, SWITCH BOX AND CUTOUT BOX
"
Description
"
CARBON STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
12 INCH
18 INCH
4 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
HINGED COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
28 KNOCKOUT(S)
(16) SIDES, (12) ENDS KNOCKOUT LOCATION
APPLICATION SURFACE MOUNTED JUNCTION BOX, SERVICE BOX, SWITCH BOX AND CUTOUT BOX
"
Datasheet
Suppliers
"
CARBON STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
12 INCH
18 INCH
4 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1 ENCLOSURE
HINGED COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
(8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
28 KNOCKOUT(S)
(16) SIDES, (12) ENDS KNOCKOUT LOCATION
APPLICATION SURFACE MOUNTED JUNCTION BOX, SERVICE BOX, SWITCH BOX AND CUTOUT BOX
"
"
- CARBON STEEL MATERIAL
- POLYESTER POWDER COATED FINISH
- ANSI 61 GRAY COLOR
- 12 INCH
- 18 INCH
- 4 INCH
- UL 50, CSA APPROVAL
- WALL MOUNTING
- NEMA 1 ENCLOSURE
- HINGED COVER TYPE
- 16 GAUGE MATERIAL SPECIFICATION
- (8) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT SIDES, (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT ENDS, (4) (1 KNOCKOUT SIZE
- 28 KNOCKOUT(S)
- (16) SIDES, (12) ENDS KNOCKOUT LOCATION
- APPLICATION SURFACE MOUNTED JUNCTION BOX, SERVICE BOX, SWITCH BOX AND CUTOUT BOX
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
A121804 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
18 inch (457 mm)
|
|
Width
|
12 inch (305 mm)
|
|
Depth
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2 suppliers
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
54 inch (1372 mm)
Width
72 inch (1829 mm)
View Details
Type
Junction Box
Length
5.51 inch (140 mm)
Width
8.5 inch (216 mm)
View Details