Hubbell Incorporated Locking Device Plug 9967NSY

Description
POLARIZED TYPE NYLON MATERIAL SENTINE YELLOW COLOR NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.625 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL SENTINE YELLOW COLOR NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.625 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 9967NSY - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
9967NSY
Locking Device Plug 9967NSY
POLARIZED TYPE NYLON MATERIAL SENTINE YELLOW COLOR NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.625 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • SENTINE YELLOW COLOR
  • NON NEMA CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 120/208 VAC STAR 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.625 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9967NSY
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L15-20R Locking Device - Q-844 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
AC Power Entry Modules - 4301.7002 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Backplane Power Connectors - 1-1410279-0 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details