SCHURTER Inc IEC Appliance Inlet C14 or C18 with Filter, high attenuation, Screw-on mounting 5180

Description
Description Compact IEC C14 oder C18 Appliance Inlet with Filter Screw-on from front side: Appliance Inlet protection class I or II Line filter in standard and medical version Available in black and white Unique Selling Proposition With sealing: IP54 under load, IP67 towards housing Protection class II qualified for medical applications 2 MOPP High performance filter versions V-Lock cord retaining Characteristics Compact filter with high attenuation Optimal shielding due to completely closed filter case, unpotted Ideal for application with high disturbance level Suitable for applications according IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Variants without sealing Class X1- and Y1-capacitors for enhanced withstand voltage Filter version with high inductance Variant with metal flange for front or rear mounting
Request a Quote Datasheet
Description
Description Compact IEC C14 oder C18 Appliance Inlet with Filter Screw-on from front side: Appliance Inlet protection class I or II Line filter in standard and medical version Available in black and white Unique Selling Proposition With sealing: IP54 under load, IP67 towards housing Protection class II qualified for medical applications 2 MOPP High performance filter versions V-Lock cord retaining Characteristics Compact filter with high attenuation Optimal shielding due to completely closed filter case, unpotted Ideal for application with high disturbance level Suitable for applications according IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Variants without sealing Class X1- and Y1-capacitors for enhanced withstand voltage Filter version with high inductance Variant with metal flange for front or rear mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 or C18 with Filter, high attenuation, Screw-on mounting - 5180 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 or C18 with Filter, high attenuation, Screw-on mounting
5180
IEC Appliance Inlet C14 or C18 with Filter, high attenuation, Screw-on mounting 5180
Description Compact IEC C14 oder C18 Appliance Inlet with Filter Screw-on from front side: Appliance Inlet protection class I or II Line filter in standard and medical version Available in black and white Unique Selling Proposition With sealing: IP54 under load, IP67 towards housing Protection class II qualified for medical applications 2 MOPP High performance filter versions V-Lock cord retaining Characteristics Compact filter with high attenuation Optimal shielding due to completely closed filter case, unpotted Ideal for application with high disturbance level Suitable for applications according IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Variants without sealing Class X1- and Y1-capacitors for enhanced withstand voltage Filter version with high inductance Variant with metal flange for front or rear mounting

Description

  • Compact IEC C14 oder C18 Appliance Inlet with Filter
  • Screw-on from front side:
  • Appliance Inlet protection class I or II
  • Line filter in standard and medical version
  • Available in black and white

Unique Selling Proposition

  • With sealing: IP54 under load, IP67 towards housing
  • Protection class II qualified for medical applications 2 MOPP
  • High performance filter versions
  • V-Lock cord retaining

Characteristics

  • Compact filter with high attenuation
    Optimal shielding due to completely closed filter case, unpotted
  • Ideal for application with high disturbance level
  • Suitable for applications according IEC/UL 62368-1
    Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)

Other versions on request

  • Variants without sealing
  • Class X1- and Y1-capacitors for enhanced withstand voltage
  • Filter version with high inductance
  • Variant with metal flange for front or rear mounting
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 5180
Product Name IEC Appliance Inlet C14 or C18 with Filter, high attenuation, Screw-on mounting
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Screw On Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-296-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6786-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-119-054-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
AC Power Entry Modules - 3-109-573 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details