Hubbell Incorporated Locking Device Plug 9965NB

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.375 TO 1 INCH CORD SIZE BRYANT[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.375 TO 1 INCH CORD SIZE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 9965NB - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
9965NB
Locking Device Plug 9965NB
POLARIZED TYPE NYLON MATERIAL BLACK COLOR NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.375 TO 1 INCH CORD SIZE BRYANT[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • NON NEMA CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.375 TO 1 INCH CORD SIZE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9965NB
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-101-208 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/50 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight Box Receptacle - D32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers