Hubbell Incorporated Locking Device Plug 9965

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.375 TO 1 INCH CORD SIZE BRYANT[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.375 TO 1 INCH CORD SIZE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 9965 - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
9965
Locking Device Plug 9965
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.375 TO 1 INCH CORD SIZE BRYANT[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • NON NEMA CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.375 TO 1 INCH CORD SIZE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9965
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60230 C24 Snap-in Power Inlet - 83030540 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP44 Splashproof Large Box Receptacle - D41S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers