The GI21 is an IEC appliance inlet rated for 400 VDC and up to 2.6 kW, designed for direct current applications with an operating temperature range of -5 °C to 105 °C. It supports screw-on or snap-in mounting for panel thicknesses up to 8 mm and features a cord retention system. The inlet accepts quick-connect or solder terminals, with terminal dimensions specified for 4.8 x 0.8 mm, 6.3 x 0.8 mm, or solder connections. The housing is made of black thermoplastic rated UL 94V-0, and the front side offers IP20 protection. The product complies with IEC TS 63236-1 and UL Subject 2695, and meets RoHS, China RoHS, REACH, and halogen-free requirements. Dimensions are 62 mm x 37.5 mm x 30 mm. Approvals include VDE and UL certification.
Description
Unique Selling Proposition
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | GI21 |
| Product Name | IEC Appliance Inlet 400 VDC, Screw-on or Snap-in Mounting, Front Side, Quick-connect or Solder Terminals |
| Power Type | AC Power Connector |
| Device Type | Plug |
| Configuration | IEC |
| Mounting Style | Panel; Screw On Mounting |
| Termination Types | Solder Cup; Quick connect |