Hubbell Incorporated Straight Blade Plug 9754NSB

Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 1-15P CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) 0.281 TO 0.625 INCH CORD SIZE WITH ADJUSTABLE CORD GRIP
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 1-15P CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) 0.281 TO 0.625 INCH CORD SIZE WITH ADJUSTABLE CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 9754NSB - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
9754NSB
Straight Blade Plug 9754NSB
POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 1-15P CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) 0.281 TO 0.625 INCH CORD SIZE WITH ADJUSTABLE CORD GRIP
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 1-15P CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • 0.281 TO 0.625 INCH CORD SIZE
  • WITH ADJUSTABLE CORD GRIP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9754NSB
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Range Outlet, 50 Amp 125V/250V 14-50R for Special Purpose - 2106M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details