Hubbell Incorporated Straight Blade Power Plug 9650ANPB

Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 6-50P CONFIGURATION UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.625 TO 1.38 INCH CORD SIZE BRYANT[R] BRAND
Datasheet
Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 6-50P CONFIGURATION UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.625 TO 1.38 INCH CORD SIZE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 9650ANPB - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
9650ANPB
Straight Blade Power Plug 9650ANPB
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 6-50P CONFIGURATION UL, CSA, NOM APPROVAL 250 V VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.625 TO 1.38 INCH CORD SIZE BRYANT[R] BRAND
  • ANGLED TYPE
  • RUGGED NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 6-50P CONFIGURATION
  • UL, CSA, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.625 TO 1.38 INCH CORD SIZE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9650ANPB
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254437 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
AC Power Entry Modules - 4303.2024.20 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP44 Splashproof Large Box Receptacle - D52S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers