Hubbell Electrical Products Gang Box - Steel 954

Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 12-1/4 INCH 4-1/2 INCH 1-5/8 INCH 5 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 85.8 CU INCH CAPACITY (7) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (7) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 28 KNOCKOUT(S) (7) TOP, (7) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet
Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 12-1/4 INCH 4-1/2 INCH 1-5/8 INCH 5 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 85.8 CU INCH CAPACITY (7) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (7) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 28 KNOCKOUT(S) (7) TOP, (7) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gang Box - Steel - 954 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Gang Box - Steel
954
Gang Box - Steel 954
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 12-1/4 INCH 4-1/2 INCH 1-5/8 INCH 5 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 85.8 CU INCH CAPACITY (7) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (7) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 28 KNOCKOUT(S) (7) TOP, (7) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 12-1/4 INCH
  • 4-1/2 INCH
  • 1-5/8 INCH
  • 5 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 5 STANDARD PACKAGE
  • 85.8 CU INCH CAPACITY
  • (7) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (7) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (1/2 INCH - 3/4 INCH) CONDUIT CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE
  • 28 KNOCKOUT(S)
  • (7) TOP, (7) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION
  • CONFIGURATION TYPE WELDED
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION WIRING DEVICE
  • COVER TYPE FLAT, 3/4 INCH RAISED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 954
Product Name Gang Box - Steel
Type Junction Box
Length 4.5 inch (114 mm)
Width 12.25 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - RAILTEC -B - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.39 to 3.54 inch (86 to 90 mm)
Width 1.38 to 6.2 inch (35 to 158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details