Hubbell Incorporated Straight Blade Power Plug 9530NP

Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 5-30P CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet
Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 5-30P CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 9530NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
9530NP
Straight Blade Power Plug 9530NP
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 5-30P CONFIGURATION 3 WIRE(S) UL, CSA, NOM APPROVAL 125 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
  • STRAIGHT TYPE
  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 5-30P CONFIGURATION
  • 3 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.425 TO 1.32 INCH CORD SIZE
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9530NP
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
NEMA L6-15 Flanged Inlet - 88030650 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-15
View Details
IP44 Splashproof 15° Angled Receptacle - F32S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers