Hubbell Incorporated Straight Blade Power Receptacle 9460FR

Description
SINGLE TYPE REINFORCED THERMOPLASTIC POLYESTER MATERIAL BLACK COLOR NEMA 14-60R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 VOLT VOLTAGE RATING FLUSH MOUNTING 60 AMP CURRENT RATING GROUNDING 3 POLE(S) APPLICATION INDUSTRIAL, COMMERCIAL
Datasheet
Description
SINGLE TYPE REINFORCED THERMOPLASTIC POLYESTER MATERIAL BLACK COLOR NEMA 14-60R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 VOLT VOLTAGE RATING FLUSH MOUNTING 60 AMP CURRENT RATING GROUNDING 3 POLE(S) APPLICATION INDUSTRIAL, COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 9460FR - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
9460FR
Straight Blade Power Receptacle 9460FR
SINGLE TYPE REINFORCED THERMOPLASTIC POLYESTER MATERIAL BLACK COLOR NEMA 14-60R CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 125/250 VOLT VOLTAGE RATING FLUSH MOUNTING 60 AMP CURRENT RATING GROUNDING 3 POLE(S) APPLICATION INDUSTRIAL, COMMERCIAL
  • SINGLE TYPE
  • REINFORCED THERMOPLASTIC POLYESTER MATERIAL
  • BLACK COLOR
  • NEMA 14-60R CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 VOLT VOLTAGE RATING
  • FLUSH MOUNTING
  • 60 AMP CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • APPLICATION INDUSTRIAL, COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9460FR
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q301-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
4 suppliers
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Connector - K52S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Smart Outdoor Plugs - PQR10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details