Hubbell Incorporated Straight Blade Power Receptacle 9450FR

Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 14-50R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet
Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 14-50R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 9450FR - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
9450FR
Straight Blade Power Receptacle 9450FR
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 14-50R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
  • SINGLE TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 14-50R CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 1.8 INCH MOUNTING DEPTH
  • 2.43 INCH FACE OUTER DIAMETER
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9450FR
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity 1-1670901-1 HDSCS Series, 12-Position Sealed Receptacle Housing - 30160 - Waytek, Inc.
Specs
Device Type Receptacle
Applications Industrial
View Details
2 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030230 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details