Hubbell Incorporated Straight Blade Power Receptacle 9430FR

Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 14-30R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet
Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 14-30R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 9430FR - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
9430FR
Straight Blade Power Receptacle 9430FR
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 14-30R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
  • SINGLE TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 14-30R CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 1.8 INCH MOUNTING DEPTH
  • 2.43 INCH FACE OUTER DIAMETER
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9430FR
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1108846-1 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C19 Cable Mount Rewireable Connector - 83011380 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details