Hubbell Electrical Products Gang Box - Steel 943

Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 10-7/16 INCH 4-1/2 INCH 2-1/2 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 110 CU INCH CAPACITY (2) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (2) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 22 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet
Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 10-7/16 INCH 4-1/2 INCH 2-1/2 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 110 CU INCH CAPACITY (2) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (2) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 22 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gang Box - Steel - 943 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Gang Box - Steel
943
Gang Box - Steel 943
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 10-7/16 INCH 4-1/2 INCH 2-1/2 INCH 4 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 110 CU INCH CAPACITY (2) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (2) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 22 KNOCKOUT(S) (4) TOP, (4) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 10-7/16 INCH
  • 4-1/2 INCH
  • 2-1/2 INCH
  • 4 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 5 STANDARD PACKAGE
  • 110 CU INCH CAPACITY
  • (2) 3/4 INCH CONDUIT TOP, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (2) 3/4 INCH CONDUIT BOTTOM, (2) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE
  • 22 KNOCKOUT(S)
  • (4) TOP, (4) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION
  • CONFIGURATION TYPE WELDED
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION WIRING DEVICE
  • COVER TYPE FLAT, 3/4 INCH RAISED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 943
Product Name Gang Box - Steel
Type Junction Box
Length 4.5 inch (114 mm)
Width 10.44 inch (265 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418LL12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details