Hubbell Electrical Products Gang Box - Steel 942

Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 8-5/8 INCH 4-1/2 INCH 2-1/2 INCH 3 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 90 CU INCH CAPACITY (4) 3/4 INCH CONDUIT TOP, (1) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (4) 3/4 INCH CONDUIT BOTTOM, (1) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 24 KNOCKOUT(S) (5) TOP, (5) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet
Description
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 8-5/8 INCH 4-1/2 INCH 2-1/2 INCH 3 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 90 CU INCH CAPACITY (4) 3/4 INCH CONDUIT TOP, (1) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (4) 3/4 INCH CONDUIT BOTTOM, (1) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 24 KNOCKOUT(S) (5) TOP, (5) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gang Box - Steel - 942 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Gang Box - Steel
942
Gang Box - Steel 942
0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 8-5/8 INCH 4-1/2 INCH 2-1/2 INCH 3 GANG(S) UL 514A, CSA C22.2 APPROVAL 5 STANDARD PACKAGE 90 CU INCH CAPACITY (4) 3/4 INCH CONDUIT TOP, (1) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (4) 3/4 INCH CONDUIT BOTTOM, (1) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE 24 KNOCKOUT(S) (5) TOP, (5) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION CONFIGURATION TYPE WELDED APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION WIRING DEVICE COVER TYPE FLAT, 3/4 INCH RAISED
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 8-5/8 INCH
  • 4-1/2 INCH
  • 2-1/2 INCH
  • 3 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 5 STANDARD PACKAGE
  • 90 CU INCH CAPACITY
  • (4) 3/4 INCH CONDUIT TOP, (1) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT TOP, (4) 3/4 INCH CONDUIT BOTTOM, (1) (3/4 INCH - 1 INCH) CONDUIT CONCENTRIC KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT BACK, (4) 3/4 INCH CONDUIT BACK, (4) (3/4 INCH - 1 INCH) CONDU KNOCKOUT SIZE
  • 24 KNOCKOUT(S)
  • (5) TOP, (5) BOTTOM, (10) BACK, (4) SIDES KNOCKOUT LOCATION
  • CONFIGURATION TYPE WELDED
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION WIRING DEVICE
  • COVER TYPE FLAT, 3/4 INCH RAISED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 942
Product Name Gang Box - Steel
Type Junction Box
Length 4.5 inch (114 mm)
Width 8.62 inch (219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16C4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details