Hubbell Electrical Products Octagon/Round Box - Steel 937

Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 STANDARD PACKAGE 22.4 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 STANDARD PACKAGE 22.4 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 937 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
937
Octagon/Round Box - Steel 937
CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 STANDARD PACKAGE 22.4 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE, DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2-1/8 INCH
  • ROUND SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 4 STANDARD PACKAGE
  • 22.4 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (3) BOTTOM, (2) SIDES KNOCKOUT LOCATION
  • NONE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 937
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details