Hubbell Incorporated Duplex/Single Receptacle 9300

Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING FASHION SERIES[T], BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS 9000 MODEL
Datasheet
Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING FASHION SERIES[T], BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS 9000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 9300 - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
9300
Duplex/Single Receptacle 9300
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING FASHION SERIES[T], BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS 9000 MODEL
  • DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL 544, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • FASHION SERIES[T], BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • CONTACT MATERIAL BRASS
  • 9000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9300
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-796329-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 C18 Snap-In Inlet; 1.0mm panel thickness - 83030330 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details