Hubbell Incorporated Duplex/Single Receptacle 9252W

Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING FASHION SERIES[T], BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS 9000 MODEL
Datasheet
Description
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING FASHION SERIES[T], BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS 9000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 9252W - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
9252W
Duplex/Single Receptacle 9252W
DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING FASHION SERIES[T], BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS 9000 MODEL
  • DUPLEX TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 498, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • FASHION SERIES[T], BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • CONTACT MATERIAL BRASS
  • 9000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 9252W
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.0063 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
45W in-Wall 2C USB Charger Outlet, 15 Amp Duplex Tamper Resistant Receptacle - ERU2545CC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Mounting Style Wall / Box
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details