DUPLEX TYPE
CHEMICAL/HIGH IMPACT RESISTANT MOLDED NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL 544, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
FASHION SERIES[T] BRAND
APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
CONTACT MATERIAL BRASS
INCLUSION ROBERTSON HEAD SCREWS
9000 MODEL
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
CHEMICAL/HIGH IMPACT RESISTANT MOLDED NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL 544, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
FASHION SERIES[T] BRAND
APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
CONTACT MATERIAL BRASS
INCLUSION ROBERTSON HEAD SCREWS
9000 MODEL
DUPLEX TYPE
CHEMICAL/HIGH IMPACT RESISTANT MOLDED NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
HOSPITAL GRADE
UL 498, UL 544, CSA, NOM APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
FASHION SERIES[T] BRAND
APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
CONTACT MATERIAL BRASS
INCLUSION ROBERTSON HEAD SCREWS
9000 MODEL