Hubbell Electrical Products Square Box - Steel 911-2

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 3-3/4 INCH 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 40.5 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (12) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 3-3/4 INCH 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 40.5 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (12) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 911-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
911-2
Square Box - Steel 911-2
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 3-3/4 INCH 3-3/4 INCH 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 40.5 CU INCH CAPACITY (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (12) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 3-3/4 INCH
  • 3-3/4 INCH
  • 3-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • CEILING/WALL MOUNTING
  • 25 STANDARD PACKAGE
  • 40.5 CU INCH CAPACITY
  • (4) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (12) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 911-2
Product Name Square Box - Steel
Type Junction Box
Length 3.75 inch (95.25 mm)
Width 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details