Hubbell Wiring Device-Kellems Duplex/Single Receptacle 885-LACC14

Description
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH WIRING; TRADEMASTER[R] BRA
Datasheet
Description
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH WIRING; TRADEMASTER[R] BRA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-LACC14 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
885-LACC14
Duplex/Single Receptacle 885-LACC14
DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH WIRING; TRADEMASTER[R] BRA

DUPLEX, DECORATOR TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; SIDE, PUSH WIRING; TRADEMASTER[R] BRA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 885-LACC14
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/125V North American Screw Mount Receptacle - 88261100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
IP67 Watertight Box Receptacle - D51S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers