Hubbell Incorporated Straight Blade Power Plug 8460NP

Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 15-60P CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 VAC DELTA 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet
Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 15-60P CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 VAC DELTA 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8460NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
8460NP
Straight Blade Power Plug 8460NP
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 15-60P CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 VAC DELTA 3 PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
  • STRAIGHT TYPE
  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 15-60P CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 250 VAC DELTA 3 PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.425 TO 1.32 INCH CORD SIZE
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8460NP
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2512498-2 - TE Connectivity
Specs
Applications Residential
View Details
Plug In Timers - 1785369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
IEC 60320 C14 AC Power Inlet w/ 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Heavy Duty Power Connectors - 403046 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details