Hubbell Incorporated Straight Blade Power Receptacle 8460FR

Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 15-60R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 V DELTA 3 PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet
Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 15-60R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 V DELTA 3 PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 8460FR - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
8460FR
Straight Blade Power Receptacle 8460FR
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 15-60R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 V DELTA 3 PHASE VOLTAGE RATING FLUSH MOUNTING 60 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
  • SINGLE TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 15-60R CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 250 V DELTA 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 60 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 1.8 INCH MOUNTING DEPTH
  • 2.43 INCH FACE OUTER DIAMETER
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8460FR
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2127-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Surface Mount Power Outlet, 30 Amp 250 Volt 6-30R - 2201 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details