Hubbell Incorporated Duplex/Single Receptacle 8410W

Description
SINGLE TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS
Datasheet
Description
SINGLE TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 8410W - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
8410W
Duplex/Single Receptacle 8410W
SINGLE TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, NOM APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6 CONTACT MATERIAL BRASS
  • SINGLE TYPE
  • MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, BRASS NICKEL PLATED STEEL YOKE MATERIAL
  • WHITE COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL 544, CSA, NOM APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, CORROSION RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596, NEMA WD 1, NEMA WD 6
  • CONTACT MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8410W
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 60 Amp 250 Volt 15-60P - S1560P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details