Hubbell Incorporated Straight Blade Plug 8366T

Description
POLARIZED TYPE NYLON BODY, POLYCARBONATE COVER MATERIAL TRANSPARENT COLOR 5-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUST TIGHT, IMPACT RESISTANT 0.245 TO 0.655 INCH CORD SIZE TECH.SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596
Datasheet
Description
POLARIZED TYPE NYLON BODY, POLYCARBONATE COVER MATERIAL TRANSPARENT COLOR 5-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUST TIGHT, IMPACT RESISTANT 0.245 TO 0.655 INCH CORD SIZE TECH.SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 8366T - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
8366T
Straight Blade Plug 8366T
POLARIZED TYPE NYLON BODY, POLYCARBONATE COVER MATERIAL TRANSPARENT COLOR 5-20P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) DUST TIGHT, IMPACT RESISTANT 0.245 TO 0.655 INCH CORD SIZE TECH.SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596
  • POLARIZED TYPE
  • NYLON BODY, POLYCARBONATE COVER MATERIAL
  • TRANSPARENT COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL 544, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • DUST TIGHT, IMPACT RESISTANT
  • 0.245 TO 0.655 INCH CORD SIZE
  • TECH.SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8366T
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-317-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
AC Power Entry Modules - 2-6609961-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details