Hubbell Electrical Products Switch Box - Steel 8355

Description
NON GANGABLE TYPE GALVANIZED 0.0625 INCH STEEL MATERIAL 2-27/32 INCH UL 514-A APPROVAL NAIL, S BRACKET MOUNTING 20 STANDARD PACKAGE 15.8 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) END KNOCKOUT LOCATION NON METALLIC SHEATHED CABLE CLAMP TYPE HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1
Datasheet
Description
NON GANGABLE TYPE GALVANIZED 0.0625 INCH STEEL MATERIAL 2-27/32 INCH UL 514-A APPROVAL NAIL, S BRACKET MOUNTING 20 STANDARD PACKAGE 15.8 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) END KNOCKOUT LOCATION NON METALLIC SHEATHED CABLE CLAMP TYPE HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Steel - 8355 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Steel
8355
Switch Box - Steel 8355
NON GANGABLE TYPE GALVANIZED 0.0625 INCH STEEL MATERIAL 2-27/32 INCH UL 514-A APPROVAL NAIL, S BRACKET MOUNTING 20 STANDARD PACKAGE 15.8 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) END KNOCKOUT LOCATION NON METALLIC SHEATHED CABLE CLAMP TYPE HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1
  • NON GANGABLE TYPE
  • GALVANIZED 0.0625 INCH STEEL MATERIAL
  • 2-27/32 INCH
  • UL 514-A APPROVAL
  • NAIL, S BRACKET MOUNTING
  • 20 STANDARD PACKAGE
  • 15.8 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE ENDS KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (1) BOTTOM, (4) END KNOCKOUT LOCATION
  • NON METALLIC SHEATHED CABLE CLAMP TYPE
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, FEDERAL SPECIFICATION W-J-800, NEMA OS-1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 8355
Product Name Switch Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details