Hubbell Electrical Products Octagon/Round Box - Steel 8325

Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 14-1/4 TO 22-1/2 INCH ADJUSTABLE 3/8 INCH STUD MOUNTING 25 STANDARD PACKAGE 15.5 CU INCH CAPACITY (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 6 KNOCKOUT(S) (6) SIDES KNOCKOUT LOCATION ARMORED CABLE/FLEX/METAL CLAD CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 14-1/4 TO 22-1/2 INCH ADJUSTABLE 3/8 INCH STUD MOUNTING 25 STANDARD PACKAGE 15.5 CU INCH CAPACITY (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 6 KNOCKOUT(S) (6) SIDES KNOCKOUT LOCATION ARMORED CABLE/FLEX/METAL CLAD CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 8325 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
8325
Octagon/Round Box - Steel 8325
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 1-1/2 INCH OCTAGON SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 14-1/4 TO 22-1/2 INCH ADJUSTABLE 3/8 INCH STUD MOUNTING 25 STANDARD PACKAGE 15.5 CU INCH CAPACITY (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 6 KNOCKOUT(S) (6) SIDES KNOCKOUT LOCATION ARMORED CABLE/FLEX/METAL CLAD CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 1-1/2 INCH
  • OCTAGON SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • 14-1/4 TO 22-1/2 INCH ADJUSTABLE 3/8 INCH STUD MOUNTING
  • 25 STANDARD PACKAGE
  • 15.5 CU INCH CAPACITY
  • (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 6 KNOCKOUT(S)
  • (6) SIDES KNOCKOUT LOCATION
  • ARMORED CABLE/FLEX/METAL CLAD CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 8325
Product Name Octagon/Round Box - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details