Hubbell Wiring Device-Kellems Standard Tie 830207

Description
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 30 INCH; 30 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 3 TO 8.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; CONSTRU
Description
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 30 INCH; 30 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 3 TO 8.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; CONSTRU

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Tie
830207
Standard Tie 830207
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 30 INCH; 30 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 3 TO 8.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; CONSTRU

ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 30 INCH; 30 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 3 TO 8.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; CONSTRU

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Cable Ties
Product Number 830207
Product Name Standard Tie
Length 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-019 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details