Hubbell Wiring Device-Kellems Standard Tie 830205

Description
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 13.75 INCH; 13.75 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 2 TO 3.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; C
Description
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 13.75 INCH; 13.75 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 2 TO 3.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; C

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Standard Tie
830205
Standard Tie 830205
ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 13.75 INCH; 13.75 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 2 TO 3.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; C

ONE PIECE, LOCKING TYPE; POLYAMIDE NYLON 12 MATERIAL; 13.75 INCH; 13.75 LENGTH IN INCH; 0.35 INCH; 100 STANDARD PACKAGE; 120 LB TENSILE STRENGTH; 2 TO 3.5 INCH BUNDLE DIAMETER; POLYAMIDE NYLON 12 CLIP MATERIAL; COLSON. BRAND; APPLICATION INDOOR/OUTDOOR; C

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Cable Ties
Product Number 830205
Product Name Standard Tie
Length 13.75 inch (349 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-241 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details