Hubbell Electrical Products Switch Box - Nonmetallic 7846RAC

Description
GANGABLE TYPE PVC MATERIAL 5-7/8 INCH 3-11/16 INCH 2-3/4 INCH 3 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK FACE BRACKET, STUD, (2) CAPTIVE NAILS MOUNTING 8 STANDARD PACKAGE 45 CU INCH CAPACITY (12) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 6 DEVICE MOUNTING HOLE
Datasheet
Description
GANGABLE TYPE PVC MATERIAL 5-7/8 INCH 3-11/16 INCH 2-3/4 INCH 3 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK FACE BRACKET, STUD, (2) CAPTIVE NAILS MOUNTING 8 STANDARD PACKAGE 45 CU INCH CAPACITY (12) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 6 DEVICE MOUNTING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7846RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7846RAC
Switch Box - Nonmetallic 7846RAC
GANGABLE TYPE PVC MATERIAL 5-7/8 INCH 3-11/16 INCH 2-3/4 INCH 3 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK FACE BRACKET, STUD, (2) CAPTIVE NAILS MOUNTING 8 STANDARD PACKAGE 45 CU INCH CAPACITY (12) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 6 DEVICE MOUNTING HOLE
  • GANGABLE TYPE
  • PVC MATERIAL
  • 5-7/8 INCH
  • 3-11/16 INCH
  • 2-3/4 INCH
  • 3 GANG(S)
  • UL 514C APPROVAL
  • 1/2 INCH SETBACK FACE BRACKET, STUD, (2) CAPTIVE NAILS MOUNTING
  • 8 STANDARD PACKAGE
  • 45 CU INCH CAPACITY
  • (12) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY
  • 6 DEVICE MOUNTING HOLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7846RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1418ER8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details