Hubbell Electrical Products Switch Box - Nonmetallic 7835RAC

Description
GANGABLE TYPE PVC MATERIAL 4 INCH 3-11/16 INCH 2-29/32 INCH 2 GANG(S) UL 514C APPROVAL (2) CAPTIVE NAILS MOUNTING 15 STANDARD PACKAGE 32.5 CU INCH CAPACITY (8) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 4 DEVICE MOUNTING HOLE
Datasheet
Description
GANGABLE TYPE PVC MATERIAL 4 INCH 3-11/16 INCH 2-29/32 INCH 2 GANG(S) UL 514C APPROVAL (2) CAPTIVE NAILS MOUNTING 15 STANDARD PACKAGE 32.5 CU INCH CAPACITY (8) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 4 DEVICE MOUNTING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7835RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7835RAC
Switch Box - Nonmetallic 7835RAC
GANGABLE TYPE PVC MATERIAL 4 INCH 3-11/16 INCH 2-29/32 INCH 2 GANG(S) UL 514C APPROVAL (2) CAPTIVE NAILS MOUNTING 15 STANDARD PACKAGE 32.5 CU INCH CAPACITY (8) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY 4 DEVICE MOUNTING HOLE
  • GANGABLE TYPE
  • PVC MATERIAL
  • 4 INCH
  • 3-11/16 INCH
  • 2-29/32 INCH
  • 2 GANG(S)
  • UL 514C APPROVAL
  • (2) CAPTIVE NAILS MOUNTING
  • 15 STANDARD PACKAGE
  • 32.5 CU INCH CAPACITY
  • (8) NON-METALLIC SHEATHED CABLE CLAMPS CABLE ENTRY
  • 4 DEVICE MOUNTING HOLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7835RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Enclosures, Boxes, & Cases - 1414PHN6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details