Hubbell Electrical Products Switch Box - Nonmetallic 7820RAC

Description
GANGABLE TYPE PVC MATERIAL 2-1/4 INCH 3-19/32 INCH 3-3/16 INCH 1 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK BRACKET, STUD, (2) CAPTIVE NAILS MOUNTING 100 STANDARD PACKAGE 20.3 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (4) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
Datasheet
Description
GANGABLE TYPE PVC MATERIAL 2-1/4 INCH 3-19/32 INCH 3-3/16 INCH 1 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK BRACKET, STUD, (2) CAPTIVE NAILS MOUNTING 100 STANDARD PACKAGE 20.3 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (4) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7820RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7820RAC
Switch Box - Nonmetallic 7820RAC
GANGABLE TYPE PVC MATERIAL 2-1/4 INCH 3-19/32 INCH 3-3/16 INCH 1 GANG(S) UL 514C APPROVAL 1/2 INCH SETBACK BRACKET, STUD, (2) CAPTIVE NAILS MOUNTING 100 STANDARD PACKAGE 20.3 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (4) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
  • GANGABLE TYPE
  • PVC MATERIAL
  • 2-1/4 INCH
  • 3-19/32 INCH
  • 3-3/16 INCH
  • 1 GANG(S)
  • UL 514C APPROVAL
  • 1/2 INCH SETBACK BRACKET, STUD, (2) CAPTIVE NAILS MOUNTING
  • 100 STANDARD PACKAGE
  • 20.3 CU INCH CAPACITY
  • NON-METALLIC SHEATHED CABLE, (4) KNOCKOUTS CABLE ENTRY
  • 2 DEVICE MOUNTING HOLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7820RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details