Hubbell Incorporated Locking Device Connector 7593NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-2R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.28 TO 0.62 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-2R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.28 TO 0.62 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7593NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
7593NC
Locking Device Connector 7593NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-2R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.28 TO 0.62 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • ML-2R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.28 TO 0.62 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - 7593NC - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
7593NC
BRYT Twist Lock 7593NC
LKG CONN, MIDGET 15A 125V, ML-2R, BR

LKG CONN, MIDGET 15A 125V, ML-2R, BR

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 7593NC 7593NC
Product Name Locking Device Connector BRYT Twist Lock
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Outlet, 50 Amp 125/250 Volt 10-50R - 2204 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
30mm LED Module 800G PB - 800G-DLSW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details