Hubbell Incorporated Locking Device Receptacle 7580GDR

Description
DUPLEX LOCKING TYPE NYLON, REINFORCED THERMOPLASTIC POLYESTER MATERIAL BLACK COLOR 125/250 V VOLTAGE RATING 10/15 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH-SPEC[R] BRAND
Datasheet
Description
DUPLEX LOCKING TYPE NYLON, REINFORCED THERMOPLASTIC POLYESTER MATERIAL BLACK COLOR 125/250 V VOLTAGE RATING 10/15 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH-SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7580GDR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
7580GDR
Locking Device Receptacle 7580GDR
DUPLEX LOCKING TYPE NYLON, REINFORCED THERMOPLASTIC POLYESTER MATERIAL BLACK COLOR 125/250 V VOLTAGE RATING 10/15 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH-SPEC[R] BRAND
  • DUPLEX LOCKING TYPE
  • NYLON, REINFORCED THERMOPLASTIC POLYESTER MATERIAL
  • BLACK COLOR
  • 125/250 V VOLTAGE RATING
  • 10/15 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • TECH-SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7580GDR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals - 742W-15/12 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Inlet - A51S22A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details