Hubbell Incorporated Locking Device Receptacle 7580DR

Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL BLACK COLOR 3 WIRE(S) 250 V VOLTAGE RATING 10 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet
Description
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL BLACK COLOR 3 WIRE(S) 250 V VOLTAGE RATING 10 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7580DR - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
7580DR
Locking Device Receptacle 7580DR
DUPLEX LOCKING TYPE REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL BLACK COLOR 3 WIRE(S) 250 V VOLTAGE RATING 10 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) BACK, SIDE WIRING TECH SPEC[R] BRAND
  • DUPLEX LOCKING TYPE
  • REINFORCED THERMOPLASTIC POLYESTER, BRASS YOKE MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • 250 V VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7580DR
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Type / Features Locking
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Outlets Polarized Grounding Adapter, 2-Prong to 3-Prong Ivory - 5506 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details