Hubbell Incorporated Locking Device Connector 7565NC

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 3 WIRE(S) 250 V VOLTAGE RATING 10 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.65 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 3 WIRE(S) 250 V VOLTAGE RATING 10 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.65 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7565NC - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
7565NC
Locking Device Connector 7565NC
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 3 WIRE(S) 250 V VOLTAGE RATING 10 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.65 INCH CORD SIZE TECH SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 3 WIRE(S)
  • 250 V VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.3 TO 0.65 INCH CORD SIZE
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet
BRYT Twist Lock - 7565NC - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
7565NC
BRYT Twist Lock 7565NC
LKG CONN, 3P3W, 15A125/10A250V

LKG CONN, 3P3W, 15A125/10A250V

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 7565NC 7565NC
Product Name Locking Device Connector BRYT Twist Lock
Power Type AC Power Connector
Type / Features Dust Proof; Moisture or Oil Resistant
Voltage Rating 250 volts
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet F Snap-in Shuttered Outlet - 83011230 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Power Entry Modules - 1-6609115-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
AC Power Entry Modules - 4303.1063 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details