Hubbell Incorporated Locking Device Receptacle 7535

Description
SINGLE LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) RUST RESISTANT BACK, SIDE WIRING 1.375 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA
Datasheet
Description
SINGLE LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) RUST RESISTANT BACK, SIDE WIRING 1.375 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7535 - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
7535
Locking Device Receptacle 7535
SINGLE LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) RUST RESISTANT BACK, SIDE WIRING 1.375 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA
  • SINGLE LOCKING TYPE
  • PHENOLIC MATERIAL
  • BLACK COLOR
  • L1-15R CONFIGURATION
  • 2 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • RUST RESISTANT
  • BACK, SIDE WIRING
  • 1.375 INCH FACE OUTER DIAMETER
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA
Supplier's Site Datasheet
Locking Device Receptacle - 7535 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
7535
Locking Device Receptacle 7535
SINGLE LOCKING TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; L1-15R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLO

SINGLE LOCKING TYPE; HIGH IMPACT THERMOPLASTIC MATERIAL; L1-15R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.375 INCH FACE OUTER DIAMETER; TURNLO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 7535 7535
Product Name Locking Device Receptacle Locking Device Receptacle
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL UL
Type / Features Locking Locking
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4546 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details