Hubbell Incorporated Locking Device Plug 7485NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-3P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.281 TO 0.625 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-3P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.281 TO 0.625 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7485NP - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
7485NP
Locking Device Plug 7485NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-3P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.281 TO 0.625 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • ML-3P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.281 TO 0.625 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - 7485NP - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
7485NP
BRYT Twist Lock 7485NP
LKG PLUG, MIDGET,15A 125/250V, ML-3P

LKG PLUG, MIDGET,15A 125/250V, ML-3P

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 7485NP 7485NP
Product Name Locking Device Plug BRYT Twist Lock
Power Type AC Power Connector
Device Type Plug Receptacle
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details