7468NM -- LOCKING FLANGED RECEPTACLE OUTLET
Hubbell Incorporated
Locking Flanged Receptacle Outlet
7468NM
Description
MIDGET TYPE
NYLON MATERIAL
WHITE COLOR
ML-1R CONFIGURATION
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TECH-SPEC[R] BRAND
Description
MIDGET TYPE
NYLON MATERIAL
WHITE COLOR
ML-1R CONFIGURATION
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TECH-SPEC[R] BRAND
Datasheet
Suppliers
Locking Flanged Receptacle Outlet
7468NM
MIDGET TYPE
NYLON MATERIAL
WHITE COLOR
ML-1R CONFIGURATION
UL, CSA APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
TECH-SPEC[R] BRAND
- MIDGET TYPE
- NYLON MATERIAL
- WHITE COLOR
- ML-1R CONFIGURATION
- UL, CSA APPROVAL
- 125 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- 2 POLE(S)
- TECH-SPEC[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
7468NM |
|
Product Name
|
Locking Flanged Receptacle Outlet |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Standards / Certifications
|
UL; CSA
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details