Hubbell Incorporated Locking Flanged Male Base Inlet 7466N

Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR ML-1 CONFIGURATION 2 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL WHITE COLOR ML-1 CONFIGURATION 2 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 7466N - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
7466N
Locking Flanged Male Base Inlet 7466N
POLARIZED TYPE NYLON MATERIAL WHITE COLOR ML-1 CONFIGURATION 2 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT TECH-SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • ML-1 CONFIGURATION
  • 2 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • TECH-SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7466N
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 2-6609106-2 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details