Hubbell Wiring Device-Kellems Deluxe Cord Grip, Straight Male, 3/4 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices 74011249

Description
DELUXE CORD GRIP, STRAIGHT MALE, 3/4" NPT, ALUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DELUXE CORD GRIP, STRAIGHT MALE, 3/4" NPT, ALUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Cord Grip, Straight Male, 3/4 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices - 89H2690 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Cord Grip, Straight Male, 3/4 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices
89H2690
Deluxe Cord Grip, Straight Male, 3/4 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices 89H2690
DELUXE CORD GRIP, STRAIGHT MALE, 3/4" NPT, ALUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

DELUXE CORD GRIP, STRAIGHT MALE, 3/4" NPT, ALUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 89H2690
Product Name Deluxe Cord Grip, Straight Male, 3/4 Npt, Alum; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2101334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Nylon Cable Gland(Type B) - MIV-CBB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Conduit Gland SEM-FAST Straight - 3805002 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.4724 inch (12 mm)
View Details