Hubbell Wiring Device-Kellems Str Male, Dcg, .87-1.0", 1.50" W/mesh Hubbell Wiring Devices 7401029

Description
STR MALE, DCG, .87-1.0", 1.50" W/MESH
Description
STR MALE, DCG, .87-1.0", 1.50" W/MESH

Suppliers

Company
Product
Description
Supplier Links
Str Male, Dcg, .87-1.0
Chicago, IL, United States
Str Male, Dcg, .87-1.0", 1.50" W/mesh Hubbell Wiring Devices
89H2639
Str Male, Dcg, .87-1.0", 1.50" W/mesh Hubbell Wiring Devices 89H2639
STR MALE, DCG, .87-1.0", 1.50" W/MESH

STR MALE, DCG, .87-1.0", 1.50" W/MESH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89H2639
Product Name Str Male, Dcg, .87-1.0", 1.50" W/mesh Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details