Hubbell Wiring Device-Kellems HBBL Cable Glands 7401018

Description
STR MALE, DCG, .62-.75in., 3/4in. W/MESH
Datasheet
Description
STR MALE, DCG, .62-.75in., 3/4in. W/MESH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Cable Glands - 07401018 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Cable Glands
07401018
HBBL Cable Glands 07401018
STR MALE, DCG, .62-.75in., 3/4in. W/MESH

STR MALE, DCG, .62-.75in., 3/4in. W/MESH

Supplier's Site
Strain Relief; Thread Size Imperial Hubbell Wiring Devices - 46M3186 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Thread Size Imperial Hubbell Wiring Devices
46M3186
Strain Relief; Thread Size Imperial Hubbell Wiring Devices 46M3186
STRAIN RELIEF; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.625"; Cable Diameter Max:0.75"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

STRAIN RELIEF; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.625"; Cable Diameter Max:0.75"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 07401018 46M3186
Product Name HBBL Cable Glands Strain Relief; Thread Size Imperial Hubbell Wiring Devices
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220632 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.26 inch (32 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details