Hubbell Wiring Device-Kellems Strain Relief; Thread Size Imperial Hubbell Wiring Devices 7401010

Description
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.625"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.625"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Thread Size Imperial Hubbell Wiring Devices - 51M9268 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Thread Size Imperial Hubbell Wiring Devices
51M9268
Strain Relief; Thread Size Imperial Hubbell Wiring Devices 51M9268
STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.625"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

STRAIN RELIEF; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.5"; Cable Diameter Max:0.625"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet
Deluxe Cord Grips, Straight Male, .50-.62in, 1/2in w/ mesh - 70116213 - Allied Electronics, Inc.
Fort Worth, TX, USA
Deluxe Cord Grips, Straight Male, .50-.62in, 1/2in w/ mesh
70116213
Deluxe Cord Grips, Straight Male, .50-.62in, 1/2in w/ mesh 70116213
Deluxe Cord Grips, Straight Male, .50-.62in, 1/2in w/ mesh

Deluxe Cord Grips, Straight Male, .50-.62in, 1/2in w/ mesh

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 51M9268 70116213
Product Name Strain Relief; Thread Size Imperial Hubbell Wiring Devices Deluxe Cord Grips, Straight Male, .50-.62in, 1/2in w/ mesh
Opening Diameter 0.5000 to 0.6250 inch (12.7 to 15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 2647386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
ALTH Cable Glands - 4220853 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details