Hubbell Electrical Products Switch Box - Nonmetallic 7318RAC

Description
GANGABLE, FLANGED TYPE PVC MATERIAL 2-3/8 INCH 3-1/2 INCH 1-1/4 INCH 1 GANG(S) UL 514C APPROVAL 3/8 INCH SETBACK BRACKET, METAL/WOOD STUDS MOUNTING 25 STANDARD PACKAGE 8 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (2) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
Datasheet
Description
GANGABLE, FLANGED TYPE PVC MATERIAL 2-3/8 INCH 3-1/2 INCH 1-1/4 INCH 1 GANG(S) UL 514C APPROVAL 3/8 INCH SETBACK BRACKET, METAL/WOOD STUDS MOUNTING 25 STANDARD PACKAGE 8 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (2) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7318RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7318RAC
Switch Box - Nonmetallic 7318RAC
GANGABLE, FLANGED TYPE PVC MATERIAL 2-3/8 INCH 3-1/2 INCH 1-1/4 INCH 1 GANG(S) UL 514C APPROVAL 3/8 INCH SETBACK BRACKET, METAL/WOOD STUDS MOUNTING 25 STANDARD PACKAGE 8 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (2) KNOCKOUTS CABLE ENTRY 2 DEVICE MOUNTING HOLE
  • GANGABLE, FLANGED TYPE
  • PVC MATERIAL
  • 2-3/8 INCH
  • 3-1/2 INCH
  • 1-1/4 INCH
  • 1 GANG(S)
  • UL 514C APPROVAL
  • 3/8 INCH SETBACK BRACKET, METAL/WOOD STUDS MOUNTING
  • 25 STANDARD PACKAGE
  • 8 CU INCH CAPACITY
  • NON-METALLIC SHEATHED CABLE, (2) KNOCKOUTS CABLE ENTRY
  • 2 DEVICE MOUNTING HOLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7318RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0144 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details