Hubbell Wiring Device-Kellems Locking Device Connector 7313-SSBK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125/250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 0.75 INCH CORD SIZE; TURNLO
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125/250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 0.75 INCH CORD SIZE; TURNLO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7313-SSBK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
7313-SSBK
Locking Device Connector 7313-SSBK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125/250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 0.75 INCH CORD SIZE; TURNLO

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 125/250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.225 TO 0.75 INCH CORD SIZE; TURNLO

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7313-SSBK
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-104-371-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details