Hubbell Wiring Device-Kellems Mesh I-Grip , Braided; Sleeving / Tubing Type Hubbell Wiring Devices 7310004

Description
MESH I-GRIP , BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:2.16cm; Length - Metric:165.1mm; Length - Imperial:6.5"; Product Range:-; Length:6.5" RoHS Compliant: NA
Datasheet
Description
MESH I-GRIP , BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:2.16cm; Length - Metric:165.1mm; Length - Imperial:6.5"; Product Range:-; Length:6.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mesh I-Grip , Braided; Sleeving / Tubing Type Hubbell Wiring Devices - 66F5594 - Newark, An Avnet Company
Chicago, IL, United States
Mesh I-Grip , Braided; Sleeving / Tubing Type Hubbell Wiring Devices
66F5594
Mesh I-Grip , Braided; Sleeving / Tubing Type Hubbell Wiring Devices 66F5594
MESH I-GRIP , BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:2.16cm; Length - Metric:165.1mm; Length - Imperial:6.5"; Product Range:-; Length:6.5" RoHS Compliant: NA

MESH I-GRIP , BRAIDED; Sleeving / Tubing Type:Braided; Sleeving Material:Steel; Sleeving Colour:-; Internal Diameter:2.16cm; Length - Metric:165.1mm; Length - Imperial:6.5"; Product Range:-; Length:6.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 66F5594
Product Name Mesh I-Grip , Braided; Sleeving / Tubing Type Hubbell Wiring Devices
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details