Hubbell Wiring Device-Kellems Strain Relief; Thread Size Imperial Hubbell Wiring Devices 7310003

Description
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.437"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.437"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Thread Size Imperial Hubbell Wiring Devices - 91F2324 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Thread Size Imperial Hubbell Wiring Devices
91F2324
Strain Relief; Thread Size Imperial Hubbell Wiring Devices 91F2324
STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.437"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

STRAIN RELIEF; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:0.375"; Cable Diameter Max:0.437"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 91F2324
Product Name Strain Relief; Thread Size Imperial Hubbell Wiring Devices
Opening Diameter 0.3750 to 0.4370 inch (9.52 to 11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable Glands - 1856100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.3 inch (33 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details